Vishay Precision Group SMD 3.9 Mohm 30 V 50 mW Resistor CRCW02013M90FNED

Description
VISHAY CRCW02013M90FNED SMD Chip Resistor, Thick Film, 3.9 Mohm, 30 V, 0201 [0603 Metric], 50 mW, 1% Product overview: CRCW02013M90FNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9 Mohm, 30 V, 50 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.9 Mohm, 30 V, 50 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW02013M90FNED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
VISHAY CRCW02013M90FNED SMD Chip Resistor, Thick Film, 3.9 Mohm, 30 V, 0201 [0603 Metric], 50 mW, 1% Product overview: CRCW02013M90FNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9 Mohm, 30 V, 50 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.9 Mohm, 30 V, 50 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW02013M90FNED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.9 Mohm 30 V 50 mW Resistor - 52-CRCW02013M90FNED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.9 Mohm 30 V 50 mW Resistor
52-CRCW02013M90FNED
SMD 3.9 Mohm 30 V 50 mW Resistor 52-CRCW02013M90FNED
VISHAY CRCW02013M90FNED SMD Chip Resistor, Thick Film, 3.9 Mohm, 30 V, 0201 [0603 Metric], 50 mW, 1% Product overview: CRCW02013M90FNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9 Mohm, 30 V, 50 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.9 Mohm, 30 V, 50 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW02013M90FNED can be used for catalog matching and distributor lookup.

VISHAY CRCW02013M90FNED SMD Chip Resistor, Thick Film, 3.9 Mohm, 30 V, 0201 [0603 Metric], 50 mW, 1% Product overview: CRCW02013M90FNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9 Mohm, 30 V, 50 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.9 Mohm, 30 V, 50 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW02013M90FNED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-CRCW02013M90FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013M90FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02013M90FNEDTR-ND
3.9 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.9 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02013M90FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013M90FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02013M90FNEDDKR-ND
3.9 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.9 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02013M90FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013M90FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02013M90FNEDCT-ND
3.9 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.9 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
958266-CRCW02013M90FNED
Resistors - Chip Resistor - Surface Mount 958266-CRCW02013M90FNED
Win Source Part Number: 958266-CRCW02013M90F NED Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 3.9 MOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): RC0201FR-073M9L; MCRE000251; ERJ-1GEJ395C; ERJ1GNJ395C; RC0201FR-073M83L; RC0201JR-073M9LCRCW0 2013M90FNED.; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-CRCW02013M90FNED CT,CRCW02013M90FNED- ND,541-CRCW02013M90F NEDTR,541-CRCW02013M 90FNEDDKR Base Product Number: CRCW0201

Win Source Part Number: 958266-CRCW02013M90FNED
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 3.9 MOhms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): RC0201FR-073M9L; MCRE000251; ERJ-1GEJ395C; ERJ1GNJ395C; RC0201FR-073M83L; RC0201JR-073M9LCRCW02013M90FNED.;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-CRCW02013M90FNEDCT,CRCW02013M90FNED-ND,541-CRCW02013M90FNEDTR,541-CRCW02013M90FNEDDKR
Base Product Number: CRCW0201

Buy Now Datasheet
Thick Film Resistor, 3.9 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8469 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 3.9 Mohm, 50 Mw, 1%; Resistance Vishay
84W8469
Thick Film Resistor, 3.9 Mohm, 50 Mw, 1%; Resistance Vishay 84W8469
THICK FILM RESISTOR, 3.9 MOHM, 50 mW, 1%; Resistance:3.9Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 3.9 MOHM, 50 mW, 1%; Resistance:3.9Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3M9, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3512 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M9, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3512
Res, Thick Film, 3M9, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3512
RES, THICK FILM, 3M9, 1%, 0.05W, 0201, REEL; Resistance:3.9Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 3M9, 1%, 0.05W, 0201, REEL; Resistance:3.9Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW02013M90FNED 541-CRCW02013M90FNEDTR-ND 958266-CRCW02013M90FNED 84W8469 72W3512
Product Name SMD 3.9 Mohm 30 V 50 mW Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 3.9 Mohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 3M9, 1%, 0.05W, 0201, Reel; Resistance Vishay
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 30 volts 30 volts
Operating AC Voltage 30 volts 30 volts
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details