Vishay Precision Group Chip Resistor - Surface Mount CRCW02013M83FNED

Description
3.83 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
3.83 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW02013M83FNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW02013M83FNED-ND
Chip Resistor - Surface Mount CRCW02013M83FNED-ND
3.83 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.83 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 3M83, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3511 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M83, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3511
Res, Thick Film, 3M83, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3511
RES, THICK FILM, 3M83, 1%, 0.05W, 0201, REEL; Resistance:3.83Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M83, 1%, 0.05W, 0201, REEL; Resistance:3.83Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 3.83 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8468 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 3.83 Mohm, 50 Mw, 1%; Resistance Vishay
84W8468
Thick Film Resistor, 3.83 Mohm, 50 Mw, 1%; Resistance Vishay 84W8468
THICK FILM RESISTOR, 3.83 MOHM, 50 mW, 1%; Resistance:3.83Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 3.83 MOHM, 50 mW, 1%; Resistance:3.83Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW02013M83FNED-ND 72W3511
Product Name Chip Resistor - Surface Mount Res, Thick Film, 3M83, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details