Vishay Precision Group Res, Thick Film, 3M74, 1%, 0.05W, 0201, Reel; Resistance Vishay CRCW02013M74FNED

Description
RES, THICK FILM, 3M74, 1%, 0.05W, 0201, REEL; Resistance:3.74Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 3M74, 1%, 0.05W, 0201, REEL; Resistance:3.74Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 3M74, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3510 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M74, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3510
Res, Thick Film, 3M74, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3510
RES, THICK FILM, 3M74, 1%, 0.05W, 0201, REEL; Resistance:3.74Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M74, 1%, 0.05W, 0201, REEL; Resistance:3.74Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 3.74 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8467 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 3.74 Mohm, 50 Mw, 1%; Resistance Vishay
84W8467
Thick Film Resistor, 3.74 Mohm, 50 Mw, 1%; Resistance Vishay 84W8467
THICK FILM RESISTOR, 3.74 MOHM, 50 mW, 1%; Resistance:3.74Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 3.74 MOHM, 50 mW, 1%; Resistance:3.74Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72W3510
Product Name Res, Thick Film, 3M74, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details