Vishay Precision Group Res, Thick Film, 3M65, 1%, 0.05W, 0201, Reel; Resistance Vishay CRCW02013M65FNED

Description
RES, THICK FILM, 3M65, 1%, 0.05W, 0201, REEL; Resistance:3.65Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 3M65, 1%, 0.05W, 0201, REEL; Resistance:3.65Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 3M65, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3509 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M65, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3509
Res, Thick Film, 3M65, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3509
RES, THICK FILM, 3M65, 1%, 0.05W, 0201, REEL; Resistance:3.65Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M65, 1%, 0.05W, 0201, REEL; Resistance:3.65Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 3.65 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8466 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 3.65 Mohm, 50 Mw, 1%; Resistance Vishay
84W8466
Thick Film Resistor, 3.65 Mohm, 50 Mw, 1%; Resistance Vishay 84W8466
THICK FILM RESISTOR, 3.65 MOHM, 50 mW, 1%; Resistance:3.65Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 3.65 MOHM, 50 mW, 1%; Resistance:3.65Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72W3509
Product Name Res, Thick Film, 3M65, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15400 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details