Vishay Precision Group Chip Resistor - Surface Mount CRCW02013M40FNED

Description
3.4 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
3.4 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW02013M40FNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW02013M40FNED-ND
Chip Resistor - Surface Mount CRCW02013M40FNED-ND
3.4 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.4 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 3M4, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3505 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M4, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3505
Res, Thick Film, 3M4, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3505
RES, THICK FILM, 3M4, 1%, 0.05W, 0201, REEL; Resistance:3.4Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 3M4, 1%, 0.05W, 0201, REEL; Resistance:3.4Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 3.4 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8462 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 3.4 Mohm, 50 Mw, 1%; Resistance Vishay
84W8462
Thick Film Resistor, 3.4 Mohm, 50 Mw, 1%; Resistance Vishay 84W8462
THICK FILM RESISTOR, 3.4 MOHM, 50 mW, 1%; Resistance:3.4Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 3.4 MOHM, 50 mW, 1%; Resistance:3.4Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW02013M40FNED-ND 72W3505 84W8462
Product Name Chip Resistor - Surface Mount Res, Thick Film, 3M4, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 3.4 Mohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2567757P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details