Vishay Precision Group Chip Resistor - Surface Mount CRCW02013M30FNED

Description
3.3 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
3.3 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02013M30FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013M30FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02013M30FNEDTR-ND
3.3 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.3 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02013M30FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013M30FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02013M30FNEDDKR-ND
3.3 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.3 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02013M30FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013M30FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02013M30FNEDCT-ND
3.3 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.3 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 3M3, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3503 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M3, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3503
Res, Thick Film, 3M3, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3503
RES, THICK FILM, 3M3, 1%, 0.05W, 0201, REEL; Resistance:3.3Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 3M3, 1%, 0.05W, 0201, REEL; Resistance:3.3Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 3.3 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8460 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 3.3 Mohm, 50 Mw, 1%; Resistance Vishay
84W8460
Thick Film Resistor, 3.3 Mohm, 50 Mw, 1%; Resistance Vishay 84W8460
THICK FILM RESISTOR, 3.3 MOHM, 50 mW, 1%; Resistance:3.3Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 3.3 MOHM, 50 mW, 1%; Resistance:3.3Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW02013M30FNEDTR-ND 72W3503 84W8460
Product Name Chip Resistor - Surface Mount Res, Thick Film, 3M3, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 3.3 Mohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
2 suppliers