Vishay Precision Group Chip Resistor - Surface Mount CRCW02013M16FNED

Description
3.16 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
3.16 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW02013M16FNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW02013M16FNED-ND
Chip Resistor - Surface Mount CRCW02013M16FNED-ND
3.16 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.16 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 3M16, 1%, 0.05W, 0201; Resistance Vishay - 84W8458 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M16, 1%, 0.05W, 0201; Resistance Vishay
84W8458
Res, Thick Film, 3M16, 1%, 0.05W, 0201; Resistance Vishay 84W8458
RES, THICK FILM, 3M16, 1%, 0.05W, 0201; Resistance:3.16Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 3M16, 1%, 0.05W, 0201; Resistance:3.16Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3M16, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3501 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M16, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3501
Res, Thick Film, 3M16, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3501
RES, THICK FILM, 3M16, 1%, 0.05W, 0201, REEL; Resistance:3.16Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M16, 1%, 0.05W, 0201, REEL; Resistance:3.16Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW02013M16FNED-ND 84W8458 72W3501
Product Name Chip Resistor - Surface Mount Res, Thick Film, 3M16, 1%, 0.05W, 0201; Resistance Vishay Res, Thick Film, 3M16, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Resistors - 2567529P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0020 ohms
View Details