Vishay Precision Group Thick Film Resistor, 3.09 Mohm, 50 Mw, 1%; Resistance Vishay CRCW02013M09FNED

Description
THICK FILM RESISTOR, 3.09 MOHM, 50 mW, 1%; Resistance:3.09Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 3.09 MOHM, 50 mW, 1%; Resistance:3.09Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 3.09 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8457 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 3.09 Mohm, 50 Mw, 1%; Resistance Vishay
84W8457
Thick Film Resistor, 3.09 Mohm, 50 Mw, 1%; Resistance Vishay 84W8457
THICK FILM RESISTOR, 3.09 MOHM, 50 mW, 1%; Resistance:3.09Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 3.09 MOHM, 50 mW, 1%; Resistance:3.09Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3M09, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3500 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M09, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3500
Res, Thick Film, 3M09, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3500
RES, THICK FILM, 3M09, 1%, 0.05W, 0201, REEL; Resistance:3.09Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M09, 1%, 0.05W, 0201, REEL; Resistance:3.09Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84W8457
Product Name Thick Film Resistor, 3.09 Mohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details