Vishay Precision Group Chip Resistor - Surface Mount CRCW02013M00FNED

Description
3 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
3 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02013M00FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013M00FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02013M00FNEDTR-ND
3 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02013M00FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013M00FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02013M00FNEDDKR-ND
3 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02013M00FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013M00FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02013M00FNEDCT-ND
3 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 3M, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3498 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3498
Res, Thick Film, 3M, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3498
RES, THICK FILM, 3M, 1%, 0.05W, 0201, REEL; Resistance:3Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

RES, THICK FILM, 3M, 1%, 0.05W, 0201, REEL; Resistance:3Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 3 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8455 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 3 Mohm, 50 Mw, 1%; Resistance Vishay
84W8455
Thick Film Resistor, 3 Mohm, 50 Mw, 1%; Resistance Vishay 84W8455
THICK FILM RESISTOR, 3 MOHM, 50 mW, 1%; Resistance:3Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 3 MOHM, 50 mW, 1%; Resistance:3Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW02013M00FNEDTR-ND 72W3498 84W8455
Product Name Chip Resistor - Surface Mount Res, Thick Film, 3M, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 3 Mohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 715 ohms
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details