Vishay Precision Group Chip Resistor - Surface Mount CRCW02013K92FNED

Description
3.92 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
3.92 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02013K92FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K92FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02013K92FNEDTR-ND
3.92 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.92 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02013K92FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K92FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02013K92FNEDCT-ND
3.92 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.92 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02013K92FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K92FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02013K92FNEDDKR-ND
3.92 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.92 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 3.92K OHM 1/20W 1% 0201 SMD - CRCW02013K92FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 1/20W 1% 0201 SMD
CRCW02013K92FNED
RES 3.92K OHM 1/20W 1% 0201 SMD CRCW02013K92FNED
RES 3.92Kohm 1/20W 1% 0201 SMD

RES 3.92Kohm 1/20W 1% 0201 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW02013K92FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW02013K92FNED
Resistors - Chip Resistor - Surface Mount CRCW02013K92FNED
RES SMD 3.92K OHM 1% 1/20W 0201

RES SMD 3.92K OHM 1% 1/20W 0201

Supplier's Site
Res, Thick Film, 3K92, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3497 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K92, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3497
Res, Thick Film, 3K92, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3497
RES, THICK FILM, 3K92, 1%, 0.05W, 0201, REEL; Resistance:3.92kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K92, 1%, 0.05W, 0201, REEL; Resistance:3.92kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 3.92 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8454 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 3.92 Kohm, 50 Mw, 1%; Resistance Vishay
84W8454
Thick Film Resistor, 3.92 Kohm, 50 Mw, 1%; Resistance Vishay 84W8454
THICK FILM RESISTOR, 3.92 KOHM, 50 mW, 1%; Resistance:3.92kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 3.92 KOHM, 50 mW, 1%; Resistance:3.92kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW02013K92FNEDTR-ND CRCW02013K92FNED CRCW02013K92FNED 72W3497
Product Name Chip Resistor - Surface Mount RES 3.92K OHM 1/20W 1% 0201 SMD Resistors - Chip Resistor - Surface Mount Res, Thick Film, 3K92, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details