Vishay Precision Group RES 3.90K OHM 1/20W 1% 0201 SMD CRCW02013K90FNED

Description
RES 3.90Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 3.90Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.90K OHM 1/20W 1% 0201 SMD - CRCW02013K90FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.90K OHM 1/20W 1% 0201 SMD
CRCW02013K90FNED
RES 3.90K OHM 1/20W 1% 0201 SMD CRCW02013K90FNED
RES 3.90Kohm 1/20W 1% 0201 SMD

RES 3.90Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02013K90FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K90FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02013K90FNEDTR-ND
3.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02013K90FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K90FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02013K90FNEDCT-ND
3.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02013K90FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K90FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02013K90FNEDDKR-ND
3.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW02013K90FNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW02013K90FNED
Chip Resistor - Surface Mount CRCW02013K90FNED
RES SMD 3.9K OHM 1% 1/20W 0201

RES SMD 3.9K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Thick Film Resistor, 3.9 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8453 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 3.9 Kohm, 50 Mw, 1%; Resistance Vishay
84W8453
Thick Film Resistor, 3.9 Kohm, 50 Mw, 1%; Resistance Vishay 84W8453
THICK FILM RESISTOR, 3.9 KOHM, 50 mW, 1%; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 3.9 KOHM, 50 mW, 1%; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3K9, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3496 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K9, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3496
Res, Thick Film, 3K9, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3496
RES, THICK FILM, 3K9, 1%, 0.05W, 0201, REEL; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 3K9, 1%, 0.05W, 0201, REEL; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW02013K90FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW02013K90FNED
Resistors - Chip Resistor - Surface Mount CRCW02013K90FNED
RES SMD 3.9K OHM 1% 1/20W 0201

RES SMD 3.9K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRCW02013K90FNED 541-CRCW02013K90FNEDTR-ND CRCW02013K90FNED 84W8453 72W3496 CRCW02013K90FNED
Product Name RES 3.90K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Resistor, 3.9 Kohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 3K9, 1%, 0.05W, 0201, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 3900 ohms 3900 ohms 3900 ohms 3900 ohms 3900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 4756224 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers