Vishay Precision Group RES 3.83K OHM 1/20W 1% 0201 SMD CRCW02013K83FNED

Description
RES 3.83Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 3.83Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83K OHM 1/20W 1% 0201 SMD - CRCW02013K83FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 1/20W 1% 0201 SMD
CRCW02013K83FNED
RES 3.83K OHM 1/20W 1% 0201 SMD CRCW02013K83FNED
RES 3.83Kohm 1/20W 1% 0201 SMD

RES 3.83Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02013K83FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K83FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02013K83FNEDTR-ND
3.83 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.83 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02013K83FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K83FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02013K83FNEDDKR-ND
3.83 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.83 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02013K83FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K83FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02013K83FNEDCT-ND
3.83 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.83 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 3K83, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3495 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K83, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3495
Res, Thick Film, 3K83, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3495
RES, THICK FILM, 3K83, 1%, 0.05W, 0201, REEL; Resistance:3.83kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K83, 1%, 0.05W, 0201, REEL; Resistance:3.83kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 3.83 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8452 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 3.83 Kohm, 50 Mw, 1%; Resistance Vishay
84W8452
Thick Film Resistor, 3.83 Kohm, 50 Mw, 1%; Resistance Vishay 84W8452
THICK FILM RESISTOR, 3.83 KOHM, 50 mW, 1%; Resistance:3.83kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 3.83 KOHM, 50 mW, 1%; Resistance:3.83kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW02013K83FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW02013K83FNED
Resistors - Chip Resistor - Surface Mount CRCW02013K83FNED
RES SMD 3.83K OHM 1% 1/20W 0201

RES SMD 3.83K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW02013K83FNED 541-CRCW02013K83FNEDTR-ND 72W3495 CRCW02013K83FNED
Product Name RES 3.83K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 3K83, 1%, 0.05W, 0201, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 3830 ohms 3830 ohms 3830 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details