Vishay Precision Group RES 3.65K OHM 1/20W 1% 0201 SMD CRCW02013K65FNED

Description
RES 3.65Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 3.65Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65K OHM 1/20W 1% 0201 SMD - CRCW02013K65FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65K OHM 1/20W 1% 0201 SMD
CRCW02013K65FNED
RES 3.65K OHM 1/20W 1% 0201 SMD CRCW02013K65FNED
RES 3.65Kohm 1/20W 1% 0201 SMD

RES 3.65Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02013K65FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K65FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02013K65FNEDTR-ND
3.65 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.65 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02013K65FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K65FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02013K65FNEDDKR-ND
3.65 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.65 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02013K65FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K65FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02013K65FNEDCT-ND
3.65 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.65 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 3.65 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8450 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 3.65 Kohm, 50 Mw, 1%; Resistance Vishay
84W8450
Thick Film Resistor, 3.65 Kohm, 50 Mw, 1%; Resistance Vishay 84W8450
THICK FILM RESISTOR, 3.65 KOHM, 50 mW, 1%; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 3.65 KOHM, 50 mW, 1%; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3K65, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3493 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K65, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3493
Res, Thick Film, 3K65, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3493
RES, THICK FILM, 3K65, 1%, 0.05W, 0201, REEL; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K65, 1%, 0.05W, 0201, REEL; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW02013K65FNED 541-CRCW02013K65FNEDTR-ND 84W8450
Product Name RES 3.65K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 3.65 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 3650 ohms 3650 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details