3.65 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
3.65 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
3.65 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
RES 3.65Kohm 1/20W 1% 0201 SMD
RES, THICK FILM, 3K65, 0.05W, 0201; Resistance:3.65kohm;
Res Thick Film 0201 3.65K Ohm 1% 1/20W ±100ppm/°C Molded SMD SMD Paper T/R
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-3.65KAABTR-ND | CRCW02013K65FKED | 01X1924 | 873-CRCW02013K65FKED |
| Product Name | Chip Resistor - Surface Mount | RES 3.65K OHM 1/20W 1% 0201 SMD | Res, Thick Film, 3K65, 0.05W, 0201; Resistance Vishay | Res Thick Film 0201 3.65K Ohm 1% 1/20W ±100ppm/°C Molded SMD SMD Paper T/R |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film | |
| Mounting / Packaging | 0201; 0201 | Surface Mount Technology (SMT / SMD); 0201 | 0201; 0201 [0603 Metric] | Surface Mount Technology (SMT / SMD); SURFACE MOUNT |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |