Vishay Intertechnology, Inc. RES 3.6K OHM 1/20W 5% 0201 SMD CRCW02013K60JNED

Description
RES 3.6Kohm 1/20W 5% 0201 SMD
Request a Quote Datasheet
Description
RES 3.6Kohm 1/20W 5% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.6K OHM 1/20W 5% 0201 SMD - CRCW02013K60JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6K OHM 1/20W 5% 0201 SMD
CRCW02013K60JNED
RES 3.6K OHM 1/20W 5% 0201 SMD CRCW02013K60JNED
RES 3.6Kohm 1/20W 5% 0201 SMD

RES 3.6Kohm 1/20W 5% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW02013K60JNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW02013K60JNED-ND
Chip Resistor - Surface Mount CRCW02013K60JNED-ND
3.6 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.6 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Crcw0201 200 3K6 5% Et7 E3 Rohs Compliant Vishay - 48P7345 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 200 3K6 5% Et7 E3 Rohs Compliant Vishay
48P7345
Crcw0201 200 3K6 5% Et7 E3 Rohs Compliant Vishay 48P7345
CRCW0201 200 3K6 5% ET7 e3 RoHS Compliant: Yes

CRCW0201 200 3K6 5% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW02013K60JNED CRCW02013K60JNED-ND 48P7345
Product Name RES 3.6K OHM 1/20W 5% 0201 SMD Chip Resistor - Surface Mount Crcw0201 200 3K6 5% Et7 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201
Resistance Range 3600 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1134FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details