Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW02013K60FNED

Description
3.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
3.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02013K60FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K60FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02013K60FNEDTR-ND
3.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02013K60FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K60FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02013K60FNEDCT-ND
3.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02013K60FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K60FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02013K60FNEDDKR-ND
3.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 3.60K OHM 1/20W 1% 0201 SMD - CRCW02013K60FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.60K OHM 1/20W 1% 0201 SMD
CRCW02013K60FNED
RES 3.60K OHM 1/20W 1% 0201 SMD CRCW02013K60FNED
RES 3.60Kohm 1/20W 1% 0201 SMD

RES 3.60Kohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 3K6, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3492 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K6, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3492
Res, Thick Film, 3K6, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3492
RES, THICK FILM, 3K6, 1%, 0.05W, 0201, REEL; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 3K6, 1%, 0.05W, 0201, REEL; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 3.6 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8449 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 3.6 Kohm, 50 Mw, 1%; Resistance Vishay
84W8449
Thick Film Resistor, 3.6 Kohm, 50 Mw, 1%; Resistance Vishay 84W8449
THICK FILM RESISTOR, 3.6 KOHM, 50 mW, 1%; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 3.6 KOHM, 50 mW, 1%; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW02013K60FNEDTR-ND CRCW02013K60FNED 72W3492 84W8449
Product Name Chip Resistor - Surface Mount RES 3.60K OHM 1/20W 1% 0201 SMD Res, Thick Film, 3K6, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 3.6 Kohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2-2176073-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details