Vishay Precision Group RES 3.57K OHM 1/20W 1% 0201 SMD CRCW02013K57FNED

Description
RES 3.57Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 3.57Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.57K OHM 1/20W 1% 0201 SMD - CRCW02013K57FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57K OHM 1/20W 1% 0201 SMD
CRCW02013K57FNED
RES 3.57K OHM 1/20W 1% 0201 SMD CRCW02013K57FNED
RES 3.57Kohm 1/20W 1% 0201 SMD

RES 3.57Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02013K57FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K57FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02013K57FNEDTR-ND
3.57 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.57 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02013K57FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K57FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02013K57FNEDCT-ND
3.57 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.57 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02013K57FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K57FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02013K57FNEDDKR-ND
3.57 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.57 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW02013K57FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW02013K57FNED
Resistors - Chip Resistor - Surface Mount CRCW02013K57FNED
RES SMD 3.57K OHM 1% 1/20W 0201

RES SMD 3.57K OHM 1% 1/20W 0201

Supplier's Site
Thick Film Resistor, 3.57 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8448 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 3.57 Kohm, 50 Mw, 1%; Resistance Vishay
84W8448
Thick Film Resistor, 3.57 Kohm, 50 Mw, 1%; Resistance Vishay 84W8448
THICK FILM RESISTOR, 3.57 KOHM, 50 mW, 1%; Resistance:3.57kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 3.57 KOHM, 50 mW, 1%; Resistance:3.57kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3K57, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3491 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K57, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3491
Res, Thick Film, 3K57, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3491
RES, THICK FILM, 3K57, 1%, 0.05W, 0201, REEL; Resistance:3.57kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K57, 1%, 0.05W, 0201, REEL; Resistance:3.57kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW02013K57FNED 541-CRCW02013K57FNEDTR-ND CRCW02013K57FNED 84W8448
Product Name RES 3.57K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 3.57 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Resistance Range 3570 ohms 3570 ohms 3570 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details