Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW02013K57FKED

Description
3.57 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
3.57 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02013K57FKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K57FKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02013K57FKEDTR-ND
3.57 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.57 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02013K57FKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K57FKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02013K57FKEDCT-ND
RES SMD 3.57K OHM 1% 1/20W 0201

RES SMD 3.57K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02013K57FKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K57FKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02013K57FKEDDKR-ND
RES SMD 3.57K OHM 1% 1/20W 0201

RES SMD 3.57K OHM 1% 1/20W 0201

Buy Now Datasheet
RES 3.57K OHM 1/20W 1% 0201 SMD - CRCW02013K57FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57K OHM 1/20W 1% 0201 SMD
CRCW02013K57FKED
RES 3.57K OHM 1/20W 1% 0201 SMD CRCW02013K57FKED
RES 3.57Kohm 1/20W 1% 0201 SMD

RES 3.57Kohm 1/20W 1% 0201 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW02013K57FKEDTR-ND CRCW02013K57FKED
Product Name Chip Resistor - Surface Mount RES 3.57K OHM 1/20W 1% 0201 SMD
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details