Vishay Precision Group RES 3.48K OHM 1/20W 1% 0201 SMD CRCW02013K48FNED

Description
RES 3.48Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 3.48Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48K OHM 1/20W 1% 0201 SMD - CRCW02013K48FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48K OHM 1/20W 1% 0201 SMD
CRCW02013K48FNED
RES 3.48K OHM 1/20W 1% 0201 SMD CRCW02013K48FNED
RES 3.48Kohm 1/20W 1% 0201 SMD

RES 3.48Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02013K48FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K48FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02013K48FNEDTR-ND
3.48 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.48 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02013K48FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K48FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02013K48FNEDCT-ND
3.48 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.48 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02013K48FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K48FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02013K48FNEDDKR-ND
3.48 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.48 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 3K48, 1%, 0.05W, 0201; Resistance Vishay - 84W8447 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K48, 1%, 0.05W, 0201; Resistance Vishay
84W8447
Res, Thick Film, 3K48, 1%, 0.05W, 0201; Resistance Vishay 84W8447
RES, THICK FILM, 3K48, 1%, 0.05W, 0201; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 3K48, 1%, 0.05W, 0201; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3K48, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3490 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K48, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3490
Res, Thick Film, 3K48, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3490
RES, THICK FILM, 3K48, 1%, 0.05W, 0201, REEL; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K48, 1%, 0.05W, 0201, REEL; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW02013K48FNED 541-CRCW02013K48FNEDTR-ND 84W8447 72W3490
Product Name RES 3.48K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 3K48, 1%, 0.05W, 0201; Resistance Vishay Res, Thick Film, 3K48, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 3480 ohms 3480 ohms 3480 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers