Vishay Intertechnology, Inc. RES 3.48K OHM 1/20W 1% 0201 SMD CRCW02013K48FKED

Description
RES 3.48Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 3.48Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48K OHM 1/20W 1% 0201 SMD - CRCW02013K48FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48K OHM 1/20W 1% 0201 SMD
CRCW02013K48FKED
RES 3.48K OHM 1/20W 1% 0201 SMD CRCW02013K48FKED
RES 3.48Kohm 1/20W 1% 0201 SMD

RES 3.48Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3.48KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.48KAABDKR-ND
Chip Resistor - Surface Mount 541-3.48KAABDKR-ND
3.48 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.48 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.48KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.48KAABCT-ND
Chip Resistor - Surface Mount 541-3.48KAABCT-ND
3.48 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.48 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.48KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.48KAABTR-ND
Chip Resistor - Surface Mount 541-3.48KAABTR-ND
3.48 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.48 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res Thick Film 0201 3.48K Ohm 1% 1/20W ±100ppm/°C Molded SMD SMD Paper T/R - 873-CRCW02013K48FKED - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0201 3.48K Ohm 1% 1/20W ±100ppm/°C Molded SMD SMD Paper T/R
873-CRCW02013K48FKED
Res Thick Film 0201 3.48K Ohm 1% 1/20W ±100ppm/°C Molded SMD SMD Paper T/R 873-CRCW02013K48FKED
Res Thick Film 0201 3.48K Ohm 1% 1/20W ±100ppm/°C Molded SMD SMD Paper T/R

Res Thick Film 0201 3.48K Ohm 1% 1/20W ±100ppm/°C Molded SMD SMD Paper T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW02013K48FKED 541-3.48KAABDKR-ND 873-CRCW02013K48FKED
Product Name RES 3.48K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res Thick Film 0201 3.48K Ohm 1% 1/20W ±100ppm/°C Molded SMD SMD Paper T/R
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 3480 ohms 3480 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 3-2176074-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details