Vishay Precision Group RES 3.32K OHM 1/20W 1% 0201 SMD CRCW02013K32FNED

Description
RES 3.32Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 3.32Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32K OHM 1/20W 1% 0201 SMD - CRCW02013K32FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1/20W 1% 0201 SMD
CRCW02013K32FNED
RES 3.32K OHM 1/20W 1% 0201 SMD CRCW02013K32FNED
RES 3.32Kohm 1/20W 1% 0201 SMD

RES 3.32Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3.32KABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.32KABCT-ND
Chip Resistor - Surface Mount 541-3.32KABCT-ND
3.32 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.32 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.32KABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.32KABDKR-ND
Chip Resistor - Surface Mount 541-3.32KABDKR-ND
3.32 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.32 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.32KABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.32KABTR-ND
Chip Resistor - Surface Mount 541-3.32KABTR-ND
3.32 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.32 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1200959-CRCW02013K32FNED
Resistors - Chip Resistor - Surface Mount 1200959-CRCW02013K32FNED
Win Source Part Number: 1200959-CRCW02013K32 FNED Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 3.32 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): CRCW02013K32FNED.; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-3.32KABCT,D10/CR CW0201 200 3K32 1% ET7 E3,541-3.32KABTR,541 -3.32KABDKR Base Product Number: CRCW0201

Win Source Part Number: 1200959-CRCW02013K32FNED
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 3.32 kOhms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): CRCW02013K32FNED.;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-3.32KABCT,D10/CRCW0201 200 3K32 1% ET7 E3,541-3.32KABTR,541-3.32KABDKR
Base Product Number: CRCW0201

Buy Now Datasheet
SMD 0.05W 3320ohm 30V Resistor - 52-CRCW02013K32FNED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.05W 3320ohm 30V Resistor
52-CRCW02013K32FNED
SMD 0.05W 3320ohm 30V Resistor 52-CRCW02013K32FNED
Fixed Resistor, Metal Glaze/thick Film, 0.05W, 3320ohm, 30V, 1% +/-Tol, 200ppm/Cel, Surface Mount, 0201, CHIP Product overview: CRCW02013K32FNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 3320ohm, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 3320ohm, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW02013K32FNED can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.05W, 3320ohm, 30V, 1% +/-Tol, 200ppm/Cel, Surface Mount, 0201, CHIP Product overview: CRCW02013K32FNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 3320ohm, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 3320ohm, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW02013K32FNED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 3K32, 1%, 0.05W, 0201; Resistance Vishay - 84W8445 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K32, 1%, 0.05W, 0201; Resistance Vishay
84W8445
Res, Thick Film, 3K32, 1%, 0.05W, 0201; Resistance Vishay 84W8445
RES, THICK FILM, 3K32, 1%, 0.05W, 0201; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 3K32, 1%, 0.05W, 0201; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3K32, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3488 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K32, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3488
Res, Thick Film, 3K32, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3488
RES, THICK FILM, 3K32, 1%, 0.05W, 0201, REEL; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K32, 1%, 0.05W, 0201, REEL; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW02013K32FNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW02013K32FNED
Chip Resistor - Surface Mount CRCW02013K32FNED
RES SMD 3.32K OHM 1% 1/20W 0201

RES SMD 3.32K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW02013K32FNED 541-3.32KABCT-ND 1200959-CRCW02013K32FNED 52-CRCW02013K32FNED 84W8445 72W3488 CRCW02013K32FNED
Product Name RES 3.32K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 0.05W 3320ohm 30V Resistor Res, Thick Film, 3K32, 1%, 0.05W, 0201; Resistance Vishay Res, Thick Film, 3K32, 1%, 0.05W, 0201, Reel; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 3320 ohms 3320 ohms 3320 ohms 3320 ohms 3320 ohms 3320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers