3.3 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
3.3 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
3.3 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Thick Film Resistors - SMD 1/20watt 3.3Kohms 1% 200ppm
RES SMD 3.3K OHM 5% 1/20W 0201
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-3.3KAGTR-ND | CRCW02013K30JNED | CRCW02013K30JNED |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/20watt 3.3Kohms 1% 200ppm | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0201; 0201 | Surface Mount Technology (SMT / SMD) | 0201; 0603; 0201 (0603 Metric) |
| Tolerance | 5 +/- % | 1 +/- % | 5 +/- % |