Vishay Precision Group Chip Resistor - Surface Mount CRCW02013K30FNED

Description
3.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote
Description
3.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor from the AEC-Q200 CRCW Series has a resistance value of 3.3 kΩ and a power rating of 50 mW. It features a tolerance of 1% and a maximum voltage rating of 30 V. This resistor is RoHS compliant and is designed for use in automotive and other high-reliability applications. The product is characterized by stability with a resistance change of OîR/R = 1% for 1000 hours at 70 °C. It is packaged in a 0603 size format, which allows for a 2 mm pitch, making it suitable for compact circuit designs. The resistor is constructed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor from the AEC-Q200 CRCW Series has a resistance value of 3.3 kΩ and a power rating of 50 mW. It features a tolerance of 1% and a maximum voltage rating of 30 V. This resistor is RoHS compliant and is designed for use in automotive and other high-reliability applications. The product is characterized by stability with a resistance change of OîR/R = 1% for 1000 hours at 70 °C. It is packaged in a 0603 size format, which allows for a 2 mm pitch, making it suitable for compact circuit designs. The resistor is constructed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02013K30FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K30FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02013K30FNEDTR-ND
3.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02013K30FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K30FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02013K30FNEDDKR-ND
3.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02013K30FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K30FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02013K30FNEDCT-ND
3.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 3.30K OHM 1/20W 1% 0201 SMD - CRCW02013K30FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.30K OHM 1/20W 1% 0201 SMD
CRCW02013K30FNED
RES 3.30K OHM 1/20W 1% 0201 SMD CRCW02013K30FNED
RES 3.30Kohm 1/20W 1% 0201 SMD

RES 3.30Kohm 1/20W 1% 0201 SMD

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.3 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8611 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.3 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8611
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.3 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8611
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.3 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.3 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site
Crcw0201 200 3K3 1% Et7 E3 Vishay - 95AC8645 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 200 3K3 1% Et7 E3 Vishay
95AC8645
Crcw0201 200 3K3 1% Et7 E3 Vishay 95AC8645
CRCW0201 200 3K3 1% ET7 E3

CRCW0201 200 3K3 1% ET7 E3

Supplier's Site
Thick Film Resistor, 3.3 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8444 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 3.3 Kohm, 50 Mw, 1%; Resistance Vishay
84W8444
Thick Film Resistor, 3.3 Kohm, 50 Mw, 1%; Resistance Vishay 84W8444
THICK FILM RESISTOR, 3.3 KOHM, 50 mW, 1%; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 3.3 KOHM, 50 mW, 1%; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.3 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 24W1630 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.3 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
24W1630
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.3 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 24W1630
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.3 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.3 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3K3, 1%, 0.05W, 0201, Reel; Resistance Vishay - 88M1480 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K3, 1%, 0.05W, 0201, Reel; Resistance Vishay
88M1480
Res, Thick Film, 3K3, 1%, 0.05W, 0201, Reel; Resistance Vishay 88M1480
RES, THICK FILM, 3K3, 1%, 0.05W, 0201, REEL; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 3K3, 1%, 0.05W, 0201, REEL; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW02013K30FNEDTR-ND CRCW02013K30FNED 26W8611 95AC8645 84W8444 88M1480
Product Name Chip Resistor - Surface Mount RES 3.30K OHM 1/20W 1% 0201 SMD Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.3 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Crcw0201 200 3K3 1% Et7 E3 Vishay Thick Film Resistor, 3.3 Kohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 3K3, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 Surface Mount Technology (SMT / SMD) 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2573174 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 330 ohms
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers