Vishay Precision Group Chip Resistor - Surface Mount CRCW02013K24FNED

Description
3.24 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
3.24 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02013K24FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K24FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02013K24FNEDTR-ND
3.24 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.24 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02013K24FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K24FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02013K24FNEDCT-ND
3.24 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.24 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02013K24FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K24FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02013K24FNEDDKR-ND
3.24 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.24 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 3.24K OHM 1/20W 1% 0201 SMD - CRCW02013K24FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24K OHM 1/20W 1% 0201 SMD
CRCW02013K24FNED
RES 3.24K OHM 1/20W 1% 0201 SMD CRCW02013K24FNED
RES 3.24Kohm 1/20W 1% 0201 SMD

RES 3.24Kohm 1/20W 1% 0201 SMD

Supplier's Site
Thick Film Resistor, 3.24 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8443 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 3.24 Kohm, 50 Mw, 1%; Resistance Vishay
84W8443
Thick Film Resistor, 3.24 Kohm, 50 Mw, 1%; Resistance Vishay 84W8443
THICK FILM RESISTOR, 3.24 KOHM, 50 mW, 1%; Resistance:3.24kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 3.24 KOHM, 50 mW, 1%; Resistance:3.24kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3K24, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3487 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K24, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3487
Res, Thick Film, 3K24, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3487
RES, THICK FILM, 3K24, 1%, 0.05W, 0201, REEL; Resistance:3.24kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K24, 1%, 0.05W, 0201, REEL; Resistance:3.24kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW02013K24FNEDTR-ND CRCW02013K24FNED 84W8443
Product Name Chip Resistor - Surface Mount RES 3.24K OHM 1/20W 1% 0201 SMD Thick Film Resistor, 3.24 Kohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details