Vishay Precision Group RES 3.09K OHM 1/20W 1% 0201 SMD CRCW02013K09FNED

Description
RES 3.09Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 3.09Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.09K OHM 1/20W 1% 0201 SMD - CRCW02013K09FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09K OHM 1/20W 1% 0201 SMD
CRCW02013K09FNED
RES 3.09K OHM 1/20W 1% 0201 SMD CRCW02013K09FNED
RES 3.09Kohm 1/20W 1% 0201 SMD

RES 3.09Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02013K09FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K09FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02013K09FNEDTR-ND
3.09 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.09 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02013K09FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K09FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02013K09FNEDCT-ND
3.09 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.09 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02013K09FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K09FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02013K09FNEDDKR-ND
3.09 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.09 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 3.09 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8441 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 3.09 Kohm, 50 Mw, 1%; Resistance Vishay
84W8441
Thick Film Resistor, 3.09 Kohm, 50 Mw, 1%; Resistance Vishay 84W8441
THICK FILM RESISTOR, 3.09 KOHM, 50 mW, 1%; Resistance:3.09kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 3.09 KOHM, 50 mW, 1%; Resistance:3.09kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3K09, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3485 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K09, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3485
Res, Thick Film, 3K09, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3485
RES, THICK FILM, 3K09, 1%, 0.05W, 0201, REEL; Resistance:3.09kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K09, 1%, 0.05W, 0201, REEL; Resistance:3.09kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW02013K09FNED 541-CRCW02013K09FNEDTR-ND 84W8441
Product Name RES 3.09K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 3.09 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 3090 ohms 3090 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD563JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details