Vishay Precision Group RES 3.00K OHM 1/20W 1% 0201 SMD CRCW02013K00FNED

Description
RES 3.00Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 3.00Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.00K OHM 1/20W 1% 0201 SMD - CRCW02013K00FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.00K OHM 1/20W 1% 0201 SMD
CRCW02013K00FNED
RES 3.00K OHM 1/20W 1% 0201 SMD CRCW02013K00FNED
RES 3.00Kohm 1/20W 1% 0201 SMD

RES 3.00Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02013K00FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K00FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02013K00FNEDTR-ND
3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02013K00FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K00FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02013K00FNEDDKR-ND
3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02013K00FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K00FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02013K00FNEDCT-ND
3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW02013K00FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW02013K00FNED
Resistors - Chip Resistor - Surface Mount CRCW02013K00FNED
RES SMD 3K OHM 1% 1/20W 0201

RES SMD 3K OHM 1% 1/20W 0201

Supplier's Site
Res, Thick Film, 3K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3483 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3483
Res, Thick Film, 3K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3483
RES, THICK FILM, 3K, 1%, 0.05W, 0201, REEL; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

RES, THICK FILM, 3K, 1%, 0.05W, 0201, REEL; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 3 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8439 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 3 Kohm, 50 Mw, 1%; Resistance Vishay
84W8439
Thick Film Resistor, 3 Kohm, 50 Mw, 1%; Resistance Vishay 84W8439
THICK FILM RESISTOR, 3 KOHM, 50 mW, 1%; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 3 KOHM, 50 mW, 1%; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW02013K00FNED 541-CRCW02013K00FNEDTR-ND CRCW02013K00FNED 72W3483 84W8439
Product Name RES 3.00K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 3K, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 3 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 3000 ohms 3000 ohms 3000 ohms 3000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567541P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0020 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers