Vishay Precision Group Thick Film Resistors - SMD 1/20watt 39.2ohms 1% 200ppm CRCW020139R2FNED

Description
Thick Film Resistors - SMD 1/20watt 39.2ohms 1% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 39.2ohms 1% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 39.2ohms 1% 200ppm - CRCW020139R2FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 39.2ohms 1% 200ppm
CRCW020139R2FNED
Thick Film Resistors - SMD 1/20watt 39.2ohms 1% 200ppm CRCW020139R2FNED
Thick Film Resistors - SMD 1/20watt 39.2ohms 1% 200ppm

Thick Film Resistors - SMD 1/20watt 39.2ohms 1% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020139R2FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020139R2FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020139R2FNEDTR-ND
39.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

39.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020139R2FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020139R2FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020139R2FNEDDKR-ND
39.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

39.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020139R2FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020139R2FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020139R2FNEDCT-ND
39.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

39.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 39.2 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8526 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 39.2 Ohm, 50 Mw, 1%; Resistance Vishay
84W8526
Thick Film Resistor, 39.2 Ohm, 50 Mw, 1%; Resistance Vishay 84W8526
THICK FILM RESISTOR, 39.2 OHM, 50 mW, 1%; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 39.2 OHM, 50 mW, 1%; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 39R2, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3569 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39R2, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3569
Res, Thick Film, 39R2, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3569
RES, THICK FILM, 39R2, 1%, 0.05W, 0201, REEL; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 39R2, 1%, 0.05W, 0201, REEL; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW020139R2FNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW020139R2FNED
Chip Resistor - Surface Mount CRCW020139R2FNED
RES SMD 39.2 OHM 1% 1/20W 0201

RES SMD 39.2 OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW020139R2FNED 541-CRCW020139R2FNEDTR-ND 84W8526 72W3569 CRCW020139R2FNED
Product Name Thick Film Resistors - SMD 1/20watt 39.2ohms 1% 200ppm Chip Resistor - Surface Mount Thick Film Resistor, 39.2 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 39R2, 1%, 0.05W, 0201, Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 39.2 ohms 39.2 ohms 39.2 ohms 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers