Vishay Precision Group Thick Film Resistors - SMD 1/20watt 39.2Kohms 1% 200ppm CRCW020139K2FNED

Description
Thick Film Resistors - SMD 1/20watt 39.2Kohms 1% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 39.2Kohms 1% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 39.2Kohms 1% 200ppm - CRCW020139K2FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 39.2Kohms 1% 200ppm
CRCW020139K2FNED
Thick Film Resistors - SMD 1/20watt 39.2Kohms 1% 200ppm CRCW020139K2FNED
Thick Film Resistors - SMD 1/20watt 39.2Kohms 1% 200ppm

Thick Film Resistors - SMD 1/20watt 39.2Kohms 1% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020139K2FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020139K2FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020139K2FNEDTR-ND
39.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

39.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020139K2FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020139K2FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020139K2FNEDCT-ND
39.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

39.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020139K2FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020139K2FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020139K2FNEDDKR-ND
39.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

39.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 39.2 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8524 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 39.2 Kohm, 50 Mw, 1%; Resistance Vishay
84W8524
Thick Film Resistor, 39.2 Kohm, 50 Mw, 1%; Resistance Vishay 84W8524
THICK FILM RESISTOR, 39.2 KOHM, 50 mW, 1%; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 39.2 KOHM, 50 mW, 1%; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 39K2, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3567 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39K2, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3567
Res, Thick Film, 39K2, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3567
RES, THICK FILM, 39K2, 1%, 0.05W, 0201, REEL; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 39K2, 1%, 0.05W, 0201, REEL; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW020139K2FNED 541-CRCW020139K2FNEDTR-ND 84W8524
Product Name Thick Film Resistors - SMD 1/20watt 39.2Kohms 1% 200ppm Chip Resistor - Surface Mount Thick Film Resistor, 39.2 Kohm, 50 Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 39200 ohms 39200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details