Vishay Precision Group SMD 0.05W 39000ohm 30V Resistor CRCW020139K0FNED

Description
Fixed Resistor, Metal Glaze/thick Film, 0.05W, 39000ohm, 30V, 1% +/-Tol, 200ppm/Cel, Surface Mount, 0201, CHIP Product overview: CRCW020139K0FNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 39000ohm, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 39000ohm, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW020139K0FNED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 0.05W, 39000ohm, 30V, 1% +/-Tol, 200ppm/Cel, Surface Mount, 0201, CHIP Product overview: CRCW020139K0FNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 39000ohm, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 39000ohm, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW020139K0FNED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.05W 39000ohm 30V Resistor - 52-CRCW020139K0FNED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.05W 39000ohm 30V Resistor
52-CRCW020139K0FNED
SMD 0.05W 39000ohm 30V Resistor 52-CRCW020139K0FNED
Fixed Resistor, Metal Glaze/thick Film, 0.05W, 39000ohm, 30V, 1% +/-Tol, 200ppm/Cel, Surface Mount, 0201, CHIP Product overview: CRCW020139K0FNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 39000ohm, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 39000ohm, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW020139K0FNED can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.05W, 39000ohm, 30V, 1% +/-Tol, 200ppm/Cel, Surface Mount, 0201, CHIP Product overview: CRCW020139K0FNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 39000ohm, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 39000ohm, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW020139K0FNED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 39.0K OHM 1/20W 1% 0201 SMD - CRCW020139K0FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.0K OHM 1/20W 1% 0201 SMD
CRCW020139K0FNED
RES 39.0K OHM 1/20W 1% 0201 SMD CRCW020139K0FNED
RES 39.0Kohm 1/20W 1% 0201 SMD

RES 39.0Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020139K0FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020139K0FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020139K0FNEDTR-ND
39 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

39 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020139K0FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020139K0FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020139K0FNEDCT-ND
39 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

39 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020139K0FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020139K0FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020139K0FNEDDKR-ND
39 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

39 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 39K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3566 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3566
Res, Thick Film, 39K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3566
RES, THICK FILM, 39K, 1%, 0.05W, 0201, REEL; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 39K, 1%, 0.05W, 0201, REEL; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 39 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8523 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 39 Kohm, 50 Mw, 1%; Resistance Vishay
84W8523
Thick Film Resistor, 39 Kohm, 50 Mw, 1%; Resistance Vishay 84W8523
THICK FILM RESISTOR, 39 KOHM, 50 mW, 1%; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 39 KOHM, 50 mW, 1%; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW020139K0FNED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW020139K0FNED
Resistors - Chip Resistor - Surface Mount CRCW020139K0FNED
RES SMD 39K OHM 1% 1/20W 0201

RES SMD 39K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW020139K0FNED CRCW020139K0FNED 541-CRCW020139K0FNEDTR-ND 72W3566 84W8523 CRCW020139K0FNED
Product Name SMD 0.05W 39000ohm 30V Resistor RES 39.0K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 39K, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 39 Kohm, 50 Mw, 1%; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Resistance Range 39000 ohms 39000 ohms 39000 ohms 39000 ohms 39000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 30 volts 30 volts
Operating AC Voltage 30 volts 30 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567561 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0051 ohms
View Details