Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/20watt 39Kohms 1% 100ppm CRCW020139K0FKED

Description
Thick Film Resistors - SMD 1/20watt 39Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 39Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 39Kohms 1% 100ppm - CRCW020139K0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 39Kohms 1% 100ppm
CRCW020139K0FKED
Thick Film Resistors - SMD 1/20watt 39Kohms 1% 100ppm CRCW020139K0FKED
Thick Film Resistors - SMD 1/20watt 39Kohms 1% 100ppm

Thick Film Resistors - SMD 1/20watt 39Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-39.0KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39.0KAABDKR-ND
Chip Resistor - Surface Mount 541-39.0KAABDKR-ND
39 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

39 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-39.0KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39.0KAABTR-ND
Chip Resistor - Surface Mount 541-39.0KAABTR-ND
39 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

39 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-39.0KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39.0KAABCT-ND
Chip Resistor - Surface Mount 541-39.0KAABCT-ND
39 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

39 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, 39K, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay - 84AH5183 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay
84AH5183
Res, 39K, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay 84AH5183
RES, 39K, 1%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

RES, 39K, 1%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW020139K0FKED 541-39.0KAABDKR-ND 84AH5183
Product Name Thick Film Resistors - SMD 1/20watt 39Kohms 1% 100ppm Chip Resistor - Surface Mount Res, 39K, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 0201
Resistance Range 39000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details