390 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
390 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
390 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
RES 390ohm 1/20W 5% 0201 SMD
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-CRCW0201390RJNEDTR-ND | CRCW0201390RJNED |
| Product Name | Chip Resistor - Surface Mount | RES 390 OHM 1/20W 5% 0201 SMD |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 0201; 0201 | Surface Mount Technology (SMT / SMD); 0201 |
| Resistance Range | 390 ohms | 390 ohms |