Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 390 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay CRCW0201390KFNED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 390 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 390 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 390 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 24W1685 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 390 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
24W1685
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 390 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 24W1685
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 390 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 390 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W1685
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 390 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details