Vishay Intertechnology, Inc. RES 390K OHM 1/20W 1% 0201 SMD CRCW0201390KFKED

Description
RES 390Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 390Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390K OHM 1/20W 1% 0201 SMD - CRCW0201390KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390K OHM 1/20W 1% 0201 SMD
CRCW0201390KFKED
RES 390K OHM 1/20W 1% 0201 SMD CRCW0201390KFKED
RES 390Kohm 1/20W 1% 0201 SMD

RES 390Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201390KFKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201390KFKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201390KFKEDTR-ND
390 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

390 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201390KFKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201390KFKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201390KFKEDDKR-ND
RES SMD 390K OHM 1% 1/20W 0201

RES SMD 390K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201390KFKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201390KFKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201390KFKEDCT-ND
RES SMD 390K OHM 1% 1/20W 0201

RES SMD 390K OHM 1% 1/20W 0201

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0201390KFKED 541-CRCW0201390KFKEDTR-ND
Product Name RES 390K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201
Resistance Range 390000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details