Vishay Precision Group Chip Resistor - Surface Mount CRCW020138K3FNED

Description
38.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
38.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020138K3FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020138K3FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020138K3FNEDTR-ND
38.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

38.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020138K3FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020138K3FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020138K3FNEDCT-ND
38.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

38.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020138K3FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020138K3FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020138K3FNEDDKR-ND
38.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

38.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 38.3K OHM 1/20W 1% 0201 SMD - CRCW020138K3FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 1/20W 1% 0201 SMD
CRCW020138K3FNED
RES 38.3K OHM 1/20W 1% 0201 SMD CRCW020138K3FNED
RES 38.3Kohm 1/20W 1% 0201 SMD

RES 38.3Kohm 1/20W 1% 0201 SMD

Supplier's Site
Thick Film Resistor, 38.3 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8519 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 38.3 Kohm, 50 Mw, 1%; Resistance Vishay
84W8519
Thick Film Resistor, 38.3 Kohm, 50 Mw, 1%; Resistance Vishay 84W8519
THICK FILM RESISTOR, 38.3 KOHM, 50 mW, 1%; Resistance:38.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 38.3 KOHM, 50 mW, 1%; Resistance:38.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 38K3, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3562 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 38K3, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3562
Res, Thick Film, 38K3, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3562
RES, THICK FILM, 38K3, 1%, 0.05W, 0201, REEL; Resistance:38.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 38K3, 1%, 0.05W, 0201, REEL; Resistance:38.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW020138K3FNEDTR-ND CRCW020138K3FNED 84W8519
Product Name Chip Resistor - Surface Mount RES 38.3K OHM 1/20W 1% 0201 SMD Thick Film Resistor, 38.3 Kohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details