Vishay Precision Group Chip Resistor - Surface Mount CRCW0201383RFNED

Description
383 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
383 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201383RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201383RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201383RFNEDTR-ND
383 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

383 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201383RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201383RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201383RFNEDCT-ND
383 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

383 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201383RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201383RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201383RFNEDDKR-ND
383 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

383 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 383 OHM 1/20W 1% 0201 SMD - CRCW0201383RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 1/20W 1% 0201 SMD
CRCW0201383RFNED
RES 383 OHM 1/20W 1% 0201 SMD CRCW0201383RFNED
RES 383ohm 1/20W 1% 0201 SMD

RES 383ohm 1/20W 1% 0201 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0201383RFNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201383RFNED
Resistors - Chip Resistor - Surface Mount CRCW0201383RFNED
RES SMD 383 OHM 1% 1/20W 0201

RES SMD 383 OHM 1% 1/20W 0201

Supplier's Site
Thick Film Resistor, 383 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8522 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 383 Ohm, 50 Mw, 1%; Resistance Vishay
84W8522
Thick Film Resistor, 383 Ohm, 50 Mw, 1%; Resistance Vishay 84W8522
THICK FILM RESISTOR, 383 OHM, 50 mW, 1%; Resistance:383ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 383 OHM, 50 mW, 1%; Resistance:383ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 383R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3565 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 383R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3565
Res, Thick Film, 383R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3565
RES, THICK FILM, 383R, 1%, 0.05W, 0201, REEL; Resistance:383ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 383R, 1%, 0.05W, 0201, REEL; Resistance:383ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW0201383RFNEDTR-ND CRCW0201383RFNED CRCW0201383RFNED 84W8522 72W3565
Product Name Chip Resistor - Surface Mount RES 383 OHM 1/20W 1% 0201 SMD Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 383 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 383R, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 383 ohms 383 ohms 383 ohms 383 ohms 383 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4324FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details