Vishay Intertechnology, Inc. RES 383K OHM 1/20W 1% 0201 SMD CRCW0201383KFNED

Description
RES 383Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 383Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383K OHM 1/20W 1% 0201 SMD - CRCW0201383KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383K OHM 1/20W 1% 0201 SMD
CRCW0201383KFNED
RES 383K OHM 1/20W 1% 0201 SMD CRCW0201383KFNED
RES 383Kohm 1/20W 1% 0201 SMD

RES 383Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201383KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201383KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201383KFNEDTR-ND
383 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

383 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201383KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201383KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201383KFNEDDKR-ND
383 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

383 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201383KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201383KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201383KFNEDCT-ND
383 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

383 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0201383KFNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0201383KFNED
Chip Resistor - Surface Mount CRCW0201383KFNED
RES SMD 383K OHM 1% 1/20W 0201

RES SMD 383K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Res, Thick Film, 383K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3564 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 383K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3564
Res, Thick Film, 383K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3564
RES, THICK FILM, 383K, 1%, 0.05W, 0201, REEL; Resistance:383kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 383K, 1%, 0.05W, 0201, REEL; Resistance:383kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 383 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8521 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 383 Kohm, 50 Mw, 1%; Resistance Vishay
84W8521
Thick Film Resistor, 383 Kohm, 50 Mw, 1%; Resistance Vishay 84W8521
THICK FILM RESISTOR, 383 KOHM, 50 mW, 1%; Resistance:383kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 383 KOHM, 50 mW, 1%; Resistance:383kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW0201383KFNED 541-CRCW0201383KFNEDTR-ND CRCW0201383KFNED 72W3564 84W8521
Product Name RES 383K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 383K, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 383 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 383000 ohms 383000 ohms 383000 ohms 383000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details