Vishay Precision Group Thick Film Resistors - SMD 1/20watt 37.4ohms 1% 200ppm CRCW020137R4FNED

Description
Thick Film Resistors - SMD 1/20watt 37.4ohms 1% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 37.4ohms 1% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 37.4ohms 1% 200ppm - CRCW020137R4FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 37.4ohms 1% 200ppm
CRCW020137R4FNED
Thick Film Resistors - SMD 1/20watt 37.4ohms 1% 200ppm CRCW020137R4FNED
Thick Film Resistors - SMD 1/20watt 37.4ohms 1% 200ppm

Thick Film Resistors - SMD 1/20watt 37.4ohms 1% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020137R4FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020137R4FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020137R4FNEDTR-ND
37.4 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

37.4 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020137R4FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020137R4FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020137R4FNEDCT-ND
37.4 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

37.4 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020137R4FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020137R4FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020137R4FNEDDKR-ND
37.4 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

37.4 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW020137R4FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020137R4FNED
Resistors - Chip Resistor - Surface Mount CRCW020137R4FNED
RES SMD 37.4 OHM 1% 1/20W 0201

RES SMD 37.4 OHM 1% 1/20W 0201

Supplier's Site
Thick Film Resistor, 37.4 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8516 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 37.4 Ohm, 50 Mw, 1%; Resistance Vishay
84W8516
Thick Film Resistor, 37.4 Ohm, 50 Mw, 1%; Resistance Vishay 84W8516
THICK FILM RESISTOR, 37.4 OHM, 50 mW, 1%; Resistance:37.4ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 37.4 OHM, 50 mW, 1%; Resistance:37.4ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 37R4, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3559 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 37R4, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3559
Res, Thick Film, 37R4, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3559
RES, THICK FILM, 37R4, 1%, 0.05W, 0201, REEL; Resistance:37.4ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 37R4, 1%, 0.05W, 0201, REEL; Resistance:37.4ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW020137R4FNED 541-CRCW020137R4FNEDTR-ND CRCW020137R4FNED 84W8516 72W3559
Product Name Thick Film Resistors - SMD 1/20watt 37.4ohms 1% 200ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 37.4 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 37R4, 1%, 0.05W, 0201, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 37.4 ohms 37.4 ohms 37.4 ohms 37.4 ohms 37.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD333JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers