Vishay Precision Group RES 374 OHM 1/20W 1% 0201 SMD CRCW0201374RFKED

Description
RES 374ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 374ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374 OHM 1/20W 1% 0201 SMD - CRCW0201374RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 1/20W 1% 0201 SMD
CRCW0201374RFKED
RES 374 OHM 1/20W 1% 0201 SMD CRCW0201374RFKED
RES 374ohm 1/20W 1% 0201 SMD

RES 374ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0201374RFKED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0201374RFKED-ND
Chip Resistor - Surface Mount CRCW0201374RFKED-ND
374 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

374 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Crcw0201 100 374R 1% Et7 E3 Rohs Compliant Vishay - 01X1967 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 100 374R 1% Et7 E3 Rohs Compliant Vishay
01X1967
Crcw0201 100 374R 1% Et7 E3 Rohs Compliant Vishay 01X1967
CRCW0201 100 374R 1% ET7 e3 RoHS Compliant: Yes

CRCW0201 100 374R 1% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0201374RFKED CRCW0201374RFKED-ND 01X1967
Product Name RES 374 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Crcw0201 100 374R 1% Et7 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201
Resistance Range 374 ohms 374 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details