Vishay Precision Group RES 374K OHM 1/20W 1% 0201 SMD CRCW0201374KFNED

Description
RES 374Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 374Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374K OHM 1/20W 1% 0201 SMD - CRCW0201374KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374K OHM 1/20W 1% 0201 SMD
CRCW0201374KFNED
RES 374K OHM 1/20W 1% 0201 SMD CRCW0201374KFNED
RES 374Kohm 1/20W 1% 0201 SMD

RES 374Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201374KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201374KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201374KFNEDTR-ND
374 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

374 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201374KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201374KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201374KFNEDDKR-ND
374 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

374 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201374KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201374KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201374KFNEDCT-ND
374 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

374 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0201374KFNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0201374KFNED
Chip Resistor - Surface Mount CRCW0201374KFNED
RES SMD 374K OHM 1% 1/20W 0201

RES SMD 374K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0201374KFNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201374KFNED
Resistors - Chip Resistor - Surface Mount CRCW0201374KFNED
RES SMD 374K OHM 1% 1/20W 0201

RES SMD 374K OHM 1% 1/20W 0201

Supplier's Site
Thick Film Resistor, 374 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8517 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 374 Kohm, 50 Mw, 1%; Resistance Vishay
84W8517
Thick Film Resistor, 374 Kohm, 50 Mw, 1%; Resistance Vishay 84W8517
THICK FILM RESISTOR, 374 KOHM, 50 mW, 1%; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 374 KOHM, 50 mW, 1%; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 374K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3560 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 374K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3560
Res, Thick Film, 374K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3560
RES, THICK FILM, 374K, 1%, 0.05W, 0201, REEL; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 374K, 1%, 0.05W, 0201, REEL; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRCW0201374KFNED 541-CRCW0201374KFNEDTR-ND CRCW0201374KFNED CRCW0201374KFNED 84W8517 72W3560
Product Name RES 374K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 374 Kohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 374K, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 374000 ohms 374000 ohms 374000 ohms 374000 ohms 374000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567757P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details