Vishay Precision Group Chip Resistor - Surface Mount CRCW020136R5FNED

Description
36.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
36.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020136R5FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020136R5FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020136R5FNEDTR-ND
36.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

36.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020136R5FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020136R5FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020136R5FNEDDKR-ND
36.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

36.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020136R5FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020136R5FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020136R5FNEDCT-ND
36.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

36.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 36.5 OHM 1/20W 1% 0201 SMD - CRCW020136R5FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5 OHM 1/20W 1% 0201 SMD
CRCW020136R5FNED
RES 36.5 OHM 1/20W 1% 0201 SMD CRCW020136R5FNED
RES 36.5ohm 1/20W 1% 0201 SMD

RES 36.5ohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 36R5, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3554 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 36R5, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3554
Res, Thick Film, 36R5, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3554
RES, THICK FILM, 36R5, 1%, 0.05W, 0201, REEL; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 36R5, 1%, 0.05W, 0201, REEL; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 36.5 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8511 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 36.5 Ohm, 50 Mw, 1%; Resistance Vishay
84W8511
Thick Film Resistor, 36.5 Ohm, 50 Mw, 1%; Resistance Vishay 84W8511
THICK FILM RESISTOR, 36.5 OHM, 50 mW, 1%; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 36.5 OHM, 50 mW, 1%; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW020136R5FNED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW020136R5FNED
Resistors - Chip Resistor - Surface Mount CRCW020136R5FNED
RES SMD 36.5 OHM 1% 1/20W 0201

RES SMD 36.5 OHM 1% 1/20W 0201

Supplier's Site
Chip Resistor - Surface Mount - CRCW020136R5FNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW020136R5FNED
Chip Resistor - Surface Mount CRCW020136R5FNED
RES SMD 36.5 OHM 1% 1/20W 0201

RES SMD 36.5 OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-CRCW020136R5FNEDTR-ND CRCW020136R5FNED 72W3554 84W8511 CRCW020136R5FNED CRCW020136R5FNED
Product Name Chip Resistor - Surface Mount RES 36.5 OHM 1/20W 1% 0201 SMD Res, Thick Film, 36R5, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 36.5 Ohm, 50 Mw, 1%; Resistance Vishay Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 36.5 ohms 36.5 ohms 36.5 ohms 36.5 ohms 36.5 ohms 36.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details