CRCW0201-AT 200 36R 1% ET7 E3
CRCW0201-AT 200 36R 1% ET7 E3
CRCW0201-AT 200 36R 1% ET7 E3
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 541-CRCW020136R0FNEDATDKR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0201; 0201 |
| Tolerance | 1 +/- % |