Vishay Precision Group RES 36.0 OHM 1/20W 1% 0201 SMD CRCW020136R0FNED

Description
RES 36.0ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 36.0ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.0 OHM 1/20W 1% 0201 SMD - CRCW020136R0FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.0 OHM 1/20W 1% 0201 SMD
CRCW020136R0FNED
RES 36.0 OHM 1/20W 1% 0201 SMD CRCW020136R0FNED
RES 36.0ohm 1/20W 1% 0201 SMD

RES 36.0ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020136R0FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020136R0FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020136R0FNEDTR-ND
36 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

36 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020136R0FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020136R0FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020136R0FNEDDKR-ND
36 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

36 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020136R0FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020136R0FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020136R0FNEDCT-ND
36 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

36 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 36 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8510 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 36 Ohm, 50 Mw, 1%; Resistance Vishay
84W8510
Thick Film Resistor, 36 Ohm, 50 Mw, 1%; Resistance Vishay 84W8510
THICK FILM RESISTOR, 36 OHM, 50 mW, 1%; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 36 OHM, 50 mW, 1%; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 36R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3553 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 36R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3553
Res, Thick Film, 36R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3553
RES, THICK FILM, 36R, 1%, 0.05W, 0201, REEL; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 36R, 1%, 0.05W, 0201, REEL; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW020136R0FNED 541-CRCW020136R0FNEDTR-ND 84W8510 72W3553
Product Name RES 36.0 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 36 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 36R, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 36 ohms 36 ohms 36 ohms 36 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details