Vishay Precision Group RES 36.5K OHM 1/20W 1% 0201 SMD CRCW020136K5FNED

Description
RES 36.5Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 36.5Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.5K OHM 1/20W 1% 0201 SMD - CRCW020136K5FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5K OHM 1/20W 1% 0201 SMD
CRCW020136K5FNED
RES 36.5K OHM 1/20W 1% 0201 SMD CRCW020136K5FNED
RES 36.5Kohm 1/20W 1% 0201 SMD

RES 36.5Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020136K5FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020136K5FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020136K5FNEDTR-ND
36.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

36.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020136K5FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020136K5FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020136K5FNEDDKR-ND
36.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

36.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020136K5FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020136K5FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020136K5FNEDCT-ND
36.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

36.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 36K5, 1%, 0.05W, 0201; Resistance Vishay - 52R2473 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 36K5, 1%, 0.05W, 0201; Resistance Vishay
52R2473
Res, Thick Film, 36K5, 1%, 0.05W, 0201; Resistance Vishay 52R2473
RES, THICK FILM, 36K5, 1%, 0.05W, 0201; Resistance:36.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 36K5, 1%, 0.05W, 0201; Resistance:36.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 36K5, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3552 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 36K5, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3552
Res, Thick Film, 36K5, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3552
RES, THICK FILM, 36K5, 1%, 0.05W, 0201, REEL; Resistance:36.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 36K5, 1%, 0.05W, 0201, REEL; Resistance:36.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW020136K5FNED 541-CRCW020136K5FNEDTR-ND 52R2473 72W3552
Product Name RES 36.5K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 36K5, 1%, 0.05W, 0201; Resistance Vishay Res, Thick Film, 36K5, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 36500 ohms 36500 ohms 36500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers