Vishay Precision Group RES 36.5K OHM 1/20W 1% 0201 SMD CRCW020136K5FKED

Description
RES 36.5Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 36.5Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.5K OHM 1/20W 1% 0201 SMD - CRCW020136K5FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5K OHM 1/20W 1% 0201 SMD
CRCW020136K5FKED
RES 36.5K OHM 1/20W 1% 0201 SMD CRCW020136K5FKED
RES 36.5Kohm 1/20W 1% 0201 SMD

RES 36.5Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-36.5KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-36.5KAABDKR-ND
Chip Resistor - Surface Mount 541-36.5KAABDKR-ND
36.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

36.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-36.5KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-36.5KAABTR-ND
Chip Resistor - Surface Mount 541-36.5KAABTR-ND
36.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

36.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-36.5KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-36.5KAABCT-ND
Chip Resistor - Surface Mount 541-36.5KAABCT-ND
36.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

36.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 36K5, 0.05W, 0201; Resistance Vishay - 01X1961 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 36K5, 0.05W, 0201; Resistance Vishay
01X1961
Res, Thick Film, 36K5, 0.05W, 0201; Resistance Vishay 01X1961
RES, THICK FILM, 36K5, 0.05W, 0201; Resistance:36.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 36K5, 0.05W, 0201; Resistance:36.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW020136K5FKED 541-36.5KAABDKR-ND 01X1961
Product Name RES 36.5K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 36K5, 0.05W, 0201; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 36500 ohms 36500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details