Vishay Intertechnology, Inc. RES 36K OHM 1/20W 5% 0201 SMD CRCW020136K0JNED

Description
RES 36Kohm 1/20W 5% 0201 SMD
Request a Quote Datasheet
Description
RES 36Kohm 1/20W 5% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36K OHM 1/20W 5% 0201 SMD - CRCW020136K0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36K OHM 1/20W 5% 0201 SMD
CRCW020136K0JNED
RES 36K OHM 1/20W 5% 0201 SMD CRCW020136K0JNED
RES 36Kohm 1/20W 5% 0201 SMD

RES 36Kohm 1/20W 5% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW020136K0JNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW020136K0JNED-ND
Chip Resistor - Surface Mount CRCW020136K0JNED-ND
36 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

36 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Crcw0201 200 36K 5% Et7 E3 Rohs Compliant Vishay - 48P7353 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 200 36K 5% Et7 E3 Rohs Compliant Vishay
48P7353
Crcw0201 200 36K 5% Et7 E3 Rohs Compliant Vishay 48P7353
CRCW0201 200 36K 5% ET7 e3 RoHS Compliant: Yes

CRCW0201 200 36K 5% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW020136K0JNED CRCW020136K0JNED-ND 48P7353
Product Name RES 36K OHM 1/20W 5% 0201 SMD Chip Resistor - Surface Mount Crcw0201 200 36K 5% Et7 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201
Resistance Range 36000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details