Vishay Precision Group Chip Resistor - Surface Mount CRCW020136K0FNED

Description
36 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
36 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020136K0FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020136K0FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020136K0FNEDTR-ND
36 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

36 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020136K0FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020136K0FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020136K0FNEDDKR-ND
36 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

36 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020136K0FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020136K0FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020136K0FNEDCT-ND
36 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

36 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 36.0K OHM 1/20W 1% 0201 SMD - CRCW020136K0FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.0K OHM 1/20W 1% 0201 SMD
CRCW020136K0FNED
RES 36.0K OHM 1/20W 1% 0201 SMD CRCW020136K0FNED
RES 36.0Kohm 1/20W 1% 0201 SMD

RES 36.0Kohm 1/20W 1% 0201 SMD

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 36 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8661 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 36 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8661
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 36 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8661
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 36 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 36 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 36K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3551 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 36K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3551
Res, Thick Film, 36K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3551
RES, THICK FILM, 36K, 1%, 0.05W, 0201, REEL; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 36K, 1%, 0.05W, 0201, REEL; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW020136K0FNEDTR-ND CRCW020136K0FNED 26W8661 72W3551
Product Name Chip Resistor - Surface Mount RES 36.0K OHM 1/20W 1% 0201 SMD Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 36 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Res, Thick Film, 36K, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details