Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0201360RJNED

Description
360 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
360 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201360RJNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201360RJNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201360RJNEDTR-ND
360 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

360 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 360 OHM 1/20W 5% 0201 SMD - CRCW0201360RJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 1/20W 5% 0201 SMD
CRCW0201360RJNED
RES 360 OHM 1/20W 5% 0201 SMD CRCW0201360RJNED
RES 360ohm 1/20W 5% 0201 SMD

RES 360ohm 1/20W 5% 0201 SMD

Supplier's Site
Crcw0201 200 360R 5% Et7 E3 Rohs Compliant Vishay - 48P7356 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 200 360R 5% Et7 E3 Rohs Compliant Vishay
48P7356
Crcw0201 200 360R 5% Et7 E3 Rohs Compliant Vishay 48P7356
CRCW0201 200 360R 5% ET7 e3 RoHS Compliant: Yes

CRCW0201 200 360R 5% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0201360RJNEDTR-ND CRCW0201360RJNED 48P7356
Product Name Chip Resistor - Surface Mount RES 360 OHM 1/20W 5% 0201 SMD Crcw0201 200 360R 5% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201
Resistance Range 360 ohms 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details