Vishay Precision Group Chip Resistor - Surface Mount CRCW0201360RFNED

Description
360 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
360 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201360RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201360RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201360RFNEDTR-ND
360 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

360 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201360RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201360RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201360RFNEDCT-ND
360 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

360 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201360RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201360RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201360RFNEDDKR-ND
360 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

360 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 360 OHM 1/20W 1% 0201 SMD - CRCW0201360RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 1/20W 1% 0201 SMD
CRCW0201360RFNED
RES 360 OHM 1/20W 1% 0201 SMD CRCW0201360RFNED
RES 360ohm 1/20W 1% 0201 SMD

RES 360ohm 1/20W 1% 0201 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0201360RFNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201360RFNED
Resistors - Chip Resistor - Surface Mount CRCW0201360RFNED
RES SMD 360 OHM 1% 1/20W 0201

RES SMD 360 OHM 1% 1/20W 0201

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 360 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8665 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 360 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8665
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 360 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8665
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 360 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 360 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 360R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3556 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 360R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3556
Res, Thick Film, 360R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3556
RES, THICK FILM, 360R, 1%, 0.05W, 0201, REEL; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 360R, 1%, 0.05W, 0201, REEL; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW0201360RFNEDTR-ND CRCW0201360RFNED CRCW0201360RFNED 26W8665 72W3556
Product Name Chip Resistor - Surface Mount RES 360 OHM 1/20W 1% 0201 SMD Resistors - Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 360 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Res, Thick Film, 360R, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0603; 0201 (0603 Metric) Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric]
Resistance Range 360 ohms 360 ohms 360 ohms 360 ohms
Unlock Full Specs
to access all available technical data