Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0201360RFKED

Description
360 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
360 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-360AABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-360AABDKR-ND
Chip Resistor - Surface Mount 541-360AABDKR-ND
360 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

360 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-360AABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-360AABCT-ND
Chip Resistor - Surface Mount 541-360AABCT-ND
360 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

360 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-360AABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-360AABTR-ND
Chip Resistor - Surface Mount 541-360AABTR-ND
360 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

360 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 360 OHM 1/20W 1% 0201 SMD - CRCW0201360RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 1/20W 1% 0201 SMD
CRCW0201360RFKED
RES 360 OHM 1/20W 1% 0201 SMD CRCW0201360RFKED
RES 360ohm 1/20W 1% 0201 SMD

RES 360ohm 1/20W 1% 0201 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-360AABDKR-ND CRCW0201360RFKED
Product Name Chip Resistor - Surface Mount RES 360 OHM 1/20W 1% 0201 SMD
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201
Resistance Range 360 ohms 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details