Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/20watt 360Kohms 5% 200ppm CRCW0201360KJNED

Description
Thick Film Resistors - SMD 1/20watt 360Kohms 5% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 360Kohms 5% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 360Kohms 5% 200ppm - CRCW0201360KJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 360Kohms 5% 200ppm
CRCW0201360KJNED
Thick Film Resistors - SMD 1/20watt 360Kohms 5% 200ppm CRCW0201360KJNED
Thick Film Resistors - SMD 1/20watt 360Kohms 5% 200ppm

Thick Film Resistors - SMD 1/20watt 360Kohms 5% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW0201360KJNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0201360KJNED-ND
Chip Resistor - Surface Mount CRCW0201360KJNED-ND
360 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

360 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Crcw0201 200 360K 5% Et7 E3 Rohs Compliant Vishay - 48P7355 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 200 360K 5% Et7 E3 Rohs Compliant Vishay
48P7355
Crcw0201 200 360K 5% Et7 E3 Rohs Compliant Vishay 48P7355
CRCW0201 200 360K 5% ET7 e3 RoHS Compliant: Yes

CRCW0201 200 360K 5% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0201360KJNED CRCW0201360KJNED-ND 48P7355
Product Name Thick Film Resistors - SMD 1/20watt 360Kohms 5% 200ppm Chip Resistor - Surface Mount Crcw0201 200 360K 5% Et7 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 0201
Resistance Range 360000 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details